Hi-Tech Controls, Inc. SiD/GL Silicone Single Conductor

Description
Advantages: High ignition or flash point Resistant to high molecular oils, fats from vegetables and animals, alcohols, plasticizers and clophenes, diluted acids, lye and salt dissolution, oxidation substances, tropical influences and weather, lake water, oxygen Halogen-free according to DIN VDE 0482 part 267 / DIN EN 50267-2-2 / IEC 60754-2 (equivalent DIN VDE 0472 part 813) Behavior in fire no flame propagation test according to VDE 0482-332-1-2, DIN EN 60332-1-2 / IEC 60332-1 (equivalent DIN VDE 0472 part 804 test method B) For laying as a fixed installation only in open or ventilated pipe systems as well as in ducts. Otherwise the mechanical properties of the silicon are reduced by the enclosed air at temperatures exceeding +90°C/+194°F.
Datasheet
Description
Advantages: High ignition or flash point Resistant to high molecular oils, fats from vegetables and animals, alcohols, plasticizers and clophenes, diluted acids, lye and salt dissolution, oxidation substances, tropical influences and weather, lake water, oxygen Halogen-free according to DIN VDE 0482 part 267 / DIN EN 50267-2-2 / IEC 60754-2 (equivalent DIN VDE 0472 part 813) Behavior in fire no flame propagation test according to VDE 0482-332-1-2, DIN EN 60332-1-2 / IEC 60332-1 (equivalent DIN VDE 0472 part 804 test method B) For laying as a fixed installation only in open or ventilated pipe systems as well as in ducts. Otherwise the mechanical properties of the silicon are reduced by the enclosed air at temperatures exceeding +90°C/+194°F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SiD/GL Silicone Single Conductor -  - Hi-Tech Controls, Inc.
Centennial, CO, USA
SiD/GL Silicone Single Conductor
SiD/GL Silicone Single Conductor
Advantages: High ignition or flash point Resistant to high molecular oils, fats from vegetables and animals, alcohols, plasticizers and clophenes, diluted acids, lye and salt dissolution, oxidation substances, tropical influences and weather, lake water, oxygen Halogen-free according to DIN VDE 0482 part 267 / DIN EN 50267-2-2 / IEC 60754-2 (equivalent DIN VDE 0472 part 813) Behavior in fire no flame propagation test according to VDE 0482-332-1-2, DIN EN 60332-1-2 / IEC 60332-1 (equivalent DIN VDE 0472 part 804 test method B) For laying as a fixed installation only in open or ventilated pipe systems as well as in ducts. Otherwise the mechanical properties of the silicon are reduced by the enclosed air at temperatures exceeding +90°C/+194°F.
  • Advantages: High ignition or flash point
  • Resistant to high molecular oils, fats from vegetables and animals, alcohols, plasticizers and clophenes, diluted acids, lye and salt dissolution, oxidation substances, tropical influences and weather, lake water, oxygen
  • Halogen-free according to DIN VDE 0482 part 267 / DIN EN 50267-2-2 / IEC 60754-2 (equivalent DIN VDE 0472 part 813)
  • Behavior in fire no flame propagation test according to VDE 0482-332-1-2, DIN EN 60332-1-2 / IEC 60332-1 (equivalent DIN VDE 0472 part 804 test method B)
  • For laying as a fixed installation only in open or ventilated pipe systems as well as in ducts. Otherwise the mechanical properties of the silicon are reduced by the enclosed air at temperatures exceeding +90°C/+194°F.
Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Name SiD/GL Silicone Single Conductor
Approvals CE
Rated Voltage 2000 volts
Nominal Diameter 0.0984 to 0.1929 inch (2.5 to 4.9 mm)
Wire Weight 0.0149 to 0.1191 lbs/ft (0.0221 to 0.1772 g/mm)
Rated Temperature 180 C (356 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Stranded Hookup Wire - AS 155-32 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 0466493001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details