The Nickel Plated Brass Pipe Fitting S2530 1/2-1/4 from Hi-Tech Controls, Inc. is designed for use in factory maintenance and plant installations where precise fitting sizes are required. This fitting is made from brass OT58 UNI 5705 and features a nickel-plated finish for enhanced durability and corrosion resistance. It is compatible with various thread sizes and can be connected and disconnected multiple times without the need for liquid sealants or tape, thanks to its integrated camozzi Sprint® seal. The operating temperature range for this fitting is from -40°C (-40°F) to +120°C (250°F), making it suitable for a variety of applications.
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female couplings and are available in a variety of thread sizes up to 3/4".
Material: brass OT58 UNI 5705 (nickel-plated).
The addition of the camozzi Sprint® seal to twelve different models of pipe fittings eliminates the need to use liquid sealants or tape and save a considerable amount of time during installation. The Sprint® fitting can be connected and disconnected several times.
Material: brass OT58 UNI 5705 (nickel-plated).
T. min. - 40°C (-40°F)
T. max. +120°C (250°F)
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | S2530 1/2-1/4 |
| Product Name | Nickel Plated Brass Pipe Fitting |
| Fitting Type | Pipe Fitting; Reducer Fitting |