PUR-single conductors are suited for installation in switch cabinets, cable assemblies and electronic equipment. Inductive loops in the road surface for controlling of light signalling equipment.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Hookup Wires |
| Product Name | PUR-Single Core Single Conductor |
| Approvals | CE |
| Rated Voltage | 3500 volts |
| Nominal Diameter | 0.0866 to 0.8661 inch (2.2 to 22 mm) |
| Wire Weight | 0.0071 to 2.14 lbs/ft (0.0106 to 3.19 g/mm) |
| Rated Temperature | 80 C (176 F) |