This system cable is used to interconnect L2-BUS components. This cable is an economical solution for the cell and field area. For the information exchange between different automation systems as well as for communication with the connected decentralized field units, serial field bus systems are used. The types mentioned here are suitable for indoor laying and are equipped with a special PVC jacket.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | Profibus L2 Indoor |
| Product Name | BUS Cable |
| Approvals | UL Listing Mark |
| Nominal Diameter | 0.3071 inch (7.8 mm) |
| Wire Weight | 0.1042 lbs/ft (0.1550 g/mm) |
| Rated Temperature | 70 C (158 F) |