Hi-Tech Controls, Inc. BUS Cable Profibus L2 7-Wire

Description
This system cable is used to interconnect L2-BUS components. This cable is an economical solution for the cell and field area. For the information exchange between different automation systems as well as for communication with the connected decentralized field units, serial field bus systems are used. With his cord design, the type mentioned here is suitable for laying in regular mobile applications and is equipped with a special PVC jacket.
Datasheet
Description
This system cable is used to interconnect L2-BUS components. This cable is an economical solution for the cell and field area. For the information exchange between different automation systems as well as for communication with the connected decentralized field units, serial field bus systems are used. With his cord design, the type mentioned here is suitable for laying in regular mobile applications and is equipped with a special PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
This system cable is used to interconnect L2-BUS components. This cable is an economical solution for the cell and field area. For the information exchange between different automation systems as well as for communication with the connected decentralized field units, serial field bus systems are used. With his cord design, the type mentioned here is suitable for laying in regular mobile applications and is equipped with a special PVC jacket.

This system cable is used to interconnect L2-BUS components. This cable is an economical solution for the cell and field area. For the information exchange between different automation systems as well as for communication with the connected decentralized field units, serial field bus systems are used. With his cord design, the type mentioned here is suitable for laying in regular mobile applications and is equipped with a special PVC jacket.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Number Profibus L2 7-Wire
Product Name BUS Cable
Approvals UL Listing Mark
Rated Voltage 1500 volts
Nominal Diameter 0.3071 inch (7.8 mm)
Wire Weight 0.0819 lbs/ft (0.1218 g/mm)
Rated Temperature 70 C (158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Stranded Hookup Wire - AS 815 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0230 inch (0.5842 mm)
View Details
Hook Up Wire - 156160-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details