The Composite Push-in Fitting P7544 06-04 06 from Hi-Tech Controls, Inc. features NPTF threads and is designed for use with tube diameters of 3/8 inch. It is constructed from a gloss-fiber reinforced thermoplastic material, providing strength and lightweight characteristics, along with improved resistance to UV exposure and various chemicals. The fitting incorporates a durable nickel-plated brass collet that enhances grip strength and allows for easier tube release without damaging the tubing. The Pro-Fit sealing ring design utilizes a reusable Teflon seal, which reduces assembly time and minimizes the risk of contamination in pneumatic systems. This fitting is suitable for applications in food processing, robotics, and manifold assemblies, and is compatible with a range of specialized a-ring choices for different temperature and fluid requirements.
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range.
Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | P7544 06-04 06 |
| Product Name | Composite Push-in Fitting |
| Fitting Type | Tube Fitting; Swivel Fitting |