Hi-Tech Controls, Inc. Composite Push-in Fitting P7524 53-04

Description
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled
Description
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled
Datasheet
Datasheet Summary
Powered by GS/AI

The Composite Push-in Fitting P7524 53-04 from Hi-Tech Controls, Inc. features NPTF threads and is designed for use with tube diameters ranging from 1/8" to 1/2" OD. It incorporates a durable metal collet made from nickel-plated brass, which provides superior resistance to shock, wear, and fatigue compared to plastic alternatives. The composite body is constructed from glass-fiber reinforced thermoplastic, offering strength and lightweight properties, along with improved resistance to UV exposure and various chemicals. This fitting utilizes a Pro-Fit sealing ring design that employs a reusable Teflon seal, reducing assembly time and minimizing the risk of contamination in pneumatic systems. The design allows for easy maintenance of the collet and internal seal, and all materials, except for the internal seal, are recyclable. The fitting is suitable for applications in food processing, robotics, and manifold assemblies, making it a versatile choice for engineers seeking reliable and efficient fluid connection solutions.

Datasheet Summary
Powered by GS/AI

The Composite Push-in Fitting P7524 53-04 from Hi-Tech Controls, Inc. features NPTF threads and is designed for use with tube diameters ranging from 1/8" to 1/2" OD. It incorporates a durable metal collet made from nickel-plated brass, which provides superior resistance to shock, wear, and fatigue compared to plastic alternatives. The composite body is constructed from glass-fiber reinforced thermoplastic, offering strength and lightweight properties, along with improved resistance to UV exposure and various chemicals. This fitting utilizes a Pro-Fit sealing ring design that employs a reusable Teflon seal, reducing assembly time and minimizing the risk of contamination in pneumatic systems. The design allows for easy maintenance of the collet and internal seal, and all materials, except for the internal seal, are recyclable. The fitting is suitable for applications in food processing, robotics, and manifold assemblies, making it a versatile choice for engineers seeking reliable and efficient fluid connection solutions.

Suppliers

Company
Product
Description
Supplier Links
Composite Push-in Fitting - P7524 53-04 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Composite Push-in Fitting
P7524 53-04
Composite Push-in Fitting P7524 53-04
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled

These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range.
Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Pneumatic Fittings
Product Number P7524 53-04
Product Name Composite Push-in Fitting
Fitting Type Tube Fitting; Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Close Nipple Fitting - 900084 - EXAIR
Specs
Material Brass/Bronze; Stainless (optional feature)
English Size 0.250 inch (6.35 mm)
View Details
Barbed elbow fitting - LCN-1/8-PK-3 - Festo Corporation
Specs
Fitting Type Elbow Fitting; Swivel Fitting
Material Aluminum; Aluminum Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details
Pneumatic Fittings - 1259566 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel plated brass
View Details
ISO 16028 Flat Face Male Coupler with Female Thread - QFM-1012-FORB - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Steel
View Details