The Composite Push-in Fitting P7434 08-08 from Hi-Tech Controls, Inc. features NPTF threads and is designed for use with tube diameters of 1/2 inch. It incorporates a durable metal collet made from nickel-plated brass, which enhances resistance to shock, wear, and fatigue compared to plastic alternatives. The fitting's composite body is constructed from glass-fiber reinforced thermoplastic, providing strength and lightweight characteristics while offering improved resistance to UV exposure and various chemicals. This fitting utilizes a Pro-Fit sealing ring design, which is reusable and reduces assembly time by up to 45%. The design eliminates exposed threads, making it suitable for applications in food processing, robotics, and manifold assemblies. The fitting is compatible with a range of specialized O-ring materials for different temperature and fluid requirements, ensuring versatility in various engineering applications.
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range.
Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | P7434 08-08 |
| Product Name | Composite Push-in Fitting |
| Fitting Type | Tube Fitting; Tee Fitting; Swivel Fitting |