The Composite Push-in Fitting P7434 04-02 from Hi-Tech Controls, Inc. features NPTF threads and is designed for use with tube diameters of 1/8", 5/32", 1/4", 5/16", 3/8", and 1/2" OD. It incorporates a durable metal collet that provides superior resistance to shock, wear, and fatigue compared to plastic alternatives. The fitting's composite body is made from glass-fiber reinforced thermoplastic, offering strength, lightweight properties, and improved resistance to UV exposure and chemicals. This fitting utilizes a Pro-Fit thread seal-ring design, which is reusable and reduces assembly time by up to 45%. It eliminates exposed threads, making it suitable for applications in food processing, robotics, and packaging. The design also minimizes the risk of contamination in pneumatic systems. The P7434 04-02 fitting is compatible with various fluids and offers a broad range of shapes and configurations, making it adaptable for different engineering needs.
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range.
Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | P7434 04-02 |
| Product Name | Composite Push-in Fitting |
| Fitting Type | Tube Fitting; Tee Fitting; Swivel Fitting |