The Nickel-Plated Brass Push-In Fittings, part number P6450 04-04, from Hi-Tech Controls, Inc. are designed for efficient fluid transfer with a focus on durability and ease of use. These fittings feature a Pro-Fit thread design that allows compatibility with all female NPT thread forms and are interchangeable with tapered thread fittings. The fittings utilize a PTFE sealing ring, which is reusable and resistant to wear, ensuring reliable sealing on various surface types, including inclined and convex surfaces. The design allows for quick and effortless push-in connections, which can be made and unmade multiple times without the need for tools. The fittings maintain full internal diameter flow, optimizing performance in applications requiring quick cycle times. Additionally, they are constructed from 100% electroless nickel-plated brass, providing resistance to corrosion and enhancing longevity in demanding environments.
Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly.
Pro-Fit® thread design allows assembly with all female thread NPT forms. The new model is interchangeable with tapered thread fittings. The special sealing method has a locking effect similar to that of the taper model. Since the sealing ring is made of PTFE (Teflon ®), it is not subject to wear and can be used repeatedly. Thread tape and thread sealants of other materials can be replaced, eliminating the need for full-length NPTF thread, thus reducing the fitting size. Sealing is achieved on inclined, concave and convex surfaces.
Fittings are also available in coated thread sealant, Loctite Vibra-Seal 516.
Connection and disconnection of the tube can be repeated several times and can be performed using one hand and without use of tools.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | P6450 04-04 |
| Product Name | Nickel-Plated Brass Push-In Fittings |
| Fitting Type | Tube Fitting; Wye Fitting; Swivel Fitting |