Halogen-free cables with plastic jacket with enhanced characteristics in case of fire are used for applications where harm to human life and damage to property must be prevented in the event of fire, e.g. in industrial installations, communal establishments, hotels, airports, underground stations, railway stations, hospitals, department stores, banks, schools, theaters, multi-story buildings, process control centers etc.
Suitable for installation in dry, damp or wet environments, for installation above, in and beneath plaster as well as in masonry walls and in concrete, not however for direct embedding in vibrated, compacted or tamped concrete.
These cables are also suitable for outdoor applications.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Hookup Wires |
| Product Name | NHXMH Installation Cable |
| Approvals | VDE |
| Rated Voltage | 2000 volts |
| Nominal Diameter | 0.2756 to 1.29 inch (7 to 32.7 mm) |
| Wire Weight | 0.0729 to 3.71 lbs/ft (0.1085 to 5.51 g/mm) |
| Rated Temperature | 70 C (158 F) |