Hi-Tech Controls, Inc. Neon-Light-Cable

Description
FZ-LSi, blue This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F and also for motor vehicle sector. As protection against mechanical damages a glass fiber braiding and a silicone jacket covers the conductor insulation. FZ-LS, red This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F. Applications include the lamp and lighting industry and cooling and air conditioning technology. Neon-light-cable, yellow This cable is primarily suitable for use at high and extremely alternating ambient temperatures such as in the lamp and lighting industry. Protected installation is required.
Datasheet
Description
FZ-LSi, blue This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F and also for motor vehicle sector. As protection against mechanical damages a glass fiber braiding and a silicone jacket covers the conductor insulation. FZ-LS, red This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F. Applications include the lamp and lighting industry and cooling and air conditioning technology. Neon-light-cable, yellow This cable is primarily suitable for use at high and extremely alternating ambient temperatures such as in the lamp and lighting industry. Protected installation is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon-Light-Cable -  - Hi-Tech Controls, Inc.
Centennial, CO, USA
Neon-Light-Cable
Neon-Light-Cable
FZ-LSi, blue This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F and also for motor vehicle sector. As protection against mechanical damages a glass fiber braiding and a silicone jacket covers the conductor insulation. FZ-LS, red This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F. Applications include the lamp and lighting industry and cooling and air conditioning technology. Neon-light-cable, yellow This cable is primarily suitable for use at high and extremely alternating ambient temperatures such as in the lamp and lighting industry. Protected installation is required.

FZ-LSi, blue
This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F and also for motor vehicle sector. As protection against mechanical damages a glass fiber braiding and a silicone jacket covers the conductor insulation.
FZ-LS, red
This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F. Applications include the lamp and lighting industry and cooling and air conditioning technology.
Neon-light-cable, yellow
This cable is primarily suitable for use at high and extremely alternating ambient temperatures such as in the lamp and lighting industry. Protected installation is required.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Name Neon-Light-Cable
Approvals CE
Rated Voltage 10000 volts
Nominal Diameter 0.1732 to 0.2992 inch (4.4 to 7.6 mm)
Wire Weight 0.0476 to 0.1116 lbs/ft (0.0709 to 0.1661 g/mm)
Rated Temperature 180 C (356 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Ultra-Flexible PVC Lead Wire - NUF 30-4046 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1102773001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Plated Copper
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details