3.15"(W) x 2.95"(H) x 2.24"(D)
Button:
One, Color: Red, Momentary - Flush
Contact:
One: NC (Normally Closed)
One: Spacers
Hi-Tech Controls, Inc. | |
---|---|
Product Category | Pushbutton Switches |
Product Number | MC-1BS-NC-PTR |
Product Name | Single Button Switch |
Actuator Specifications | Raised (Plunger Style) Pushbutton; Mushroom |
Switch Function | Maintained Contact |
Configuration | Normally Closed (NC) |
Switching Mechanism | Single Pole, Single Throw (SPST) |
Switch Dimensions | 2.24" x 3.15" x 2.95" |