Hi-Tech Controls, Inc. LifY Single Core 1 kV Single Conductor

Description
The LifY single conductors are used as super flexible insulated strand wires for switch cabinets, as measuring cable for testing, laboratories, research etc.
Datasheet
Description
The LifY single conductors are used as super flexible insulated strand wires for switch cabinets, as measuring cable for testing, laboratories, research etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LifY Single Core 1 kV Single Conductor -  - Hi-Tech Controls, Inc.
Centennial, CO, USA
LifY Single Core 1 kV Single Conductor
LifY Single Core 1 kV Single Conductor
The LifY single conductors are used as super flexible insulated strand wires for switch cabinets, as measuring cable for testing, laboratories, research etc.

The LifY single conductors are used as super flexible insulated strand wires for switch cabinets, as measuring cable for testing, laboratories, research etc.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Name LifY Single Core 1 kV Single Conductor
Approvals CE
Rated Voltage 3000 volts
Nominal Diameter 0.0394 to 0.6693 inch (1 to 17 mm)
Wire Weight 0.0031 to 1.1 lbs/ft (0.0047 to 1.64 g/mm)
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Miniature Electrode Wire - AS 770-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details
Hook Up Wire - 1805961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details