Hi-Tech Controls, Inc. HF-Cable Flexible HF FLEX

Description
The coax construction is identical for all sizes: inner conductor, foamed dielectric, outer conductor, outer jacket black. This assures the same connector plugs and clamps can always be used. The only difference between the various variants is the form of the opening of the outer conductor. These forms determine the relationship between the inner and outer conductors. Electrical characteristics, such as attenuation, coupling loss, reflection factor as well as environmental conditions (such as dust, salt, moisture, etc.) are influenced in this way. The optimum cable can then be determined from the knowledge of these parameters and the application data (reach, frequency range, etc.) The technical differences can be seen from the data for the system loss and the 120 dB length. The outer jacket is made of black polyethylene.
Datasheet
Description
The coax construction is identical for all sizes: inner conductor, foamed dielectric, outer conductor, outer jacket black. This assures the same connector plugs and clamps can always be used. The only difference between the various variants is the form of the opening of the outer conductor. These forms determine the relationship between the inner and outer conductors. Electrical characteristics, such as attenuation, coupling loss, reflection factor as well as environmental conditions (such as dust, salt, moisture, etc.) are influenced in this way. The optimum cable can then be determined from the knowledge of these parameters and the application data (reach, frequency range, etc.) The technical differences can be seen from the data for the system loss and the 120 dB length. The outer jacket is made of black polyethylene.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HF-Cable Flexible - HF FLEX - Hi-Tech Controls, Inc.
Centennial, CO, USA
HF-Cable Flexible
HF FLEX
HF-Cable Flexible HF FLEX
The coax construction is identical for all sizes: inner conductor, foamed dielectric, outer conductor, outer jacket black. This assures the same connector plugs and clamps can always be used. The only difference between the various variants is the form of the opening of the outer conductor. These forms determine the relationship between the inner and outer conductors. Electrical characteristics, such as attenuation, coupling loss, reflection factor as well as environmental conditions (such as dust, salt, moisture, etc.) are influenced in this way. The optimum cable can then be determined from the knowledge of these parameters and the application data (reach, frequency range, etc.) The technical differences can be seen from the data for the system loss and the 120 dB length. The outer jacket is made of black polyethylene.

The coax construction is identical for all sizes: inner conductor, foamed dielectric, outer conductor, outer jacket black. This assures the same connector plugs and clamps can always be used. The only difference between the various variants is the form of the opening of the outer conductor. These forms determine the relationship between the inner and outer conductors. Electrical characteristics, such as attenuation, coupling loss, reflection factor as well as environmental conditions (such as dust, salt, moisture, etc.) are influenced in this way. The optimum cable can then be determined from the knowledge of these parameters and the application data (reach, frequency range, etc.) The technical differences can be seen from the data for the system loss and the 120 dB length. The outer jacket is made of black polyethylene.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Number HF FLEX
Product Name HF-Cable Flexible
Nominal Diameter 0.3071 to 2.36 inch (7.8 to 60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Miniature Electrode Wire - CW 5263-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Conductor Pure Gold
North American 34 AWG
View Details
Hook Up Wire - 120413-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details