High flexible special single conductor cable for drag chains (track cable) for flexible use for medium mechanical stress with free movement without tensile stress or forced movement in dry, moist and wet rooms. These two-norm cables are primarily designed for export-oriented machinery manufactured for flexible applications in machineries, machine tools, robot technic, for movable automated machinery parts.
For applications which go beyond standard solutions (for example for composting appliances or high shelf conveyors with extremely high processing speeds etc.), we recommend our specially developed inquiry sheet for energy guiding systems.
Before installation in cable trays, please read the instructions. For further technical details, see selection table for drag chain cables.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Hookup Wires |
| Product Name | Helukabel® Single 602-RC -J/-O Data, Network & BUS Cable |
| Approvals | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); CE |
| Rated Voltage | 4000 volts |
| Nominal Diameter | 0.3701 to 1.39 inch (9.4 to 35.4 mm) |
| Wire Weight | 0.2679 to 5.28 lbs/ft (0.3986 to 7.86 g/mm) |
| Rated Temperature | 90 C (194 F) |