Hi-Tech Controls, Inc. Helukabel® Multispeed-600-PUR Data, Network & BUS Cable

Description
These special drag chain conductor cables permit extended use with extreme requirements, with free movement, without tensile stresses or forced movements. Suitable for installation in long traverse paths and high speeds at high temperature in dry, moist or wet environments or in open air. These cables can be used for all applications demanding the highest requirements in flexibility, abrasion resistance, ozone and chemical resistance. For applications extending beyond standard solutions (e.g. composting plants or high lift conveyor systems working at extremely low speeds) we recommend that you request our questionnaire, which has been especially designed for energy supply systems. Before installation in cable trays, please read the instructions.
Datasheet
Description
These special drag chain conductor cables permit extended use with extreme requirements, with free movement, without tensile stresses or forced movements. Suitable for installation in long traverse paths and high speeds at high temperature in dry, moist or wet environments or in open air. These cables can be used for all applications demanding the highest requirements in flexibility, abrasion resistance, ozone and chemical resistance. For applications extending beyond standard solutions (e.g. composting plants or high lift conveyor systems working at extremely low speeds) we recommend that you request our questionnaire, which has been especially designed for energy supply systems. Before installation in cable trays, please read the instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Helukabel® Multispeed-600-PUR Data, Network & BUS Cable -  - Hi-Tech Controls, Inc.
Centennial, CO, USA
Helukabel® Multispeed-600-PUR Data, Network & BUS Cable
Helukabel® Multispeed-600-PUR Data, Network & BUS Cable
These special drag chain conductor cables permit extended use with extreme requirements, with free movement, without tensile stresses or forced movements. Suitable for installation in long traverse paths and high speeds at high temperature in dry, moist or wet environments or in open air. These cables can be used for all applications demanding the highest requirements in flexibility, abrasion resistance, ozone and chemical resistance. For applications extending beyond standard solutions (e.g. composting plants or high lift conveyor systems working at extremely low speeds) we recommend that you request our questionnaire, which has been especially designed for energy supply systems. Before installation in cable trays, please read the instructions.

These special drag chain conductor cables permit extended use with extreme requirements, with free movement, without tensile stresses or forced movements. Suitable for installation in long traverse paths and high speeds at high temperature in dry, moist or wet environments or in open air. These cables can be used for all applications demanding the highest requirements in flexibility, abrasion resistance, ozone and chemical resistance.
For applications extending beyond standard solutions (e.g. composting plants or high lift conveyor systems working at extremely low speeds) we recommend that you request our questionnaire, which has been especially designed for energy supply systems. Before installation in cable trays, please read the instructions.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Name Helukabel® Multispeed-600-PUR Data, Network & BUS Cable
Approvals CE
Rated Voltage 3000 volts
Nominal Diameter 0.2559 to 1.47 inch (6.5 to 37.4 mm)
Wire Weight 0.1191 to 4.85 lbs/ft (0.1772 to 7.21 g/mm)
Rated Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, MIL-W-16878/3 Type D, Uncovered - 1415 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/3, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0830 to 0.4250 inch (2.11 to 10.79 mm)
View Details
Hook Up Wire - 1805966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1108363002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 10 AWG
View Details
Stranded Hookup Wire - AS999-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details