Hi-Tech Controls, Inc. Helukabel® Kompofspeed#174; 600 Data, Network & BUS Cable

Description
The special single conductors are used for permanent flexible applications in machineries, machine tools, composting appliances and sewage-treatment plants, animal stalls and greenhouses and used for permanent flexible application for movable automated machinery parts and multi-shift operation as well as in open air. These cables are installed for flexible use with free movements without tensile stress or forced movements and suitable for application in drag chains. The selected tinned copper wire conductor and tinned copper wire braid permit the installation in aggressive environments as well as hydrogen sulfide, ammonia and sulfur dioxide.
Datasheet
Description
The special single conductors are used for permanent flexible applications in machineries, machine tools, composting appliances and sewage-treatment plants, animal stalls and greenhouses and used for permanent flexible application for movable automated machinery parts and multi-shift operation as well as in open air. These cables are installed for flexible use with free movements without tensile stress or forced movements and suitable for application in drag chains. The selected tinned copper wire conductor and tinned copper wire braid permit the installation in aggressive environments as well as hydrogen sulfide, ammonia and sulfur dioxide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Helukabel® Kompofspeed#174; 600 Data, Network & BUS Cable -  - Hi-Tech Controls, Inc.
Centennial, CO, USA
Helukabel® Kompofspeed#174; 600 Data, Network & BUS Cable
Helukabel® Kompofspeed#174; 600 Data, Network & BUS Cable
The special single conductors are used for permanent flexible applications in machineries, machine tools, composting appliances and sewage-treatment plants, animal stalls and greenhouses and used for permanent flexible application for movable automated machinery parts and multi-shift operation as well as in open air. These cables are installed for flexible use with free movements without tensile stress or forced movements and suitable for application in drag chains. The selected tinned copper wire conductor and tinned copper wire braid permit the installation in aggressive environments as well as hydrogen sulfide, ammonia and sulfur dioxide.

The special single conductors are used for permanent flexible applications in machineries, machine tools, composting appliances and sewage-treatment plants, animal stalls and greenhouses and used for permanent flexible application for movable automated machinery parts and multi-shift operation as well as in open air. These cables are installed for flexible use with free movements without tensile stress or forced movements and suitable for application in drag chains. The selected tinned copper wire conductor and tinned copper wire braid permit the installation in aggressive environments as well as hydrogen sulfide, ammonia and sulfur dioxide.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Name Helukabel® Kompofspeed#174; 600 Data, Network & BUS Cable
Approvals CE
Rated Voltage 3000 volts
Nominal Diameter 0.2559 to 1.1 inch (6.5 to 28 mm)
Wire Weight 0.1235 to 3.01 lbs/ft (0.1838 to 4.48 g/mm)
Rated Temperature 100 C (212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details