These cables are suited for medium mechanical stress in damp and wet environments such as refrigerators, washing machines, spin dryers and other appliances, as long as it meets applicable equipment specifications. These cables are also suited for cooking and heating apparatus, provided that the cable does not come into direct contact with the hot parts of the apparatus or with any other heat source. Further applications of this cable include: Fixed installation in furniture, partition walls, decorative covering, and in the hollow spaces of prefabricated building parts. They are not suitable for outdoor use, industrial (except clothing manufacture) or farming applications.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Hookup Wires |
| Product Name | H05VV-F Installation Cable |
| Approvals | CE, VDE, HAR |
| Rated Voltage | 2000 volts |
| Nominal Diameter | 0.2520 to 0.5472 inch (6.4 to 13.9 mm) |
| Wire Weight | 0.0744 to 0.7292 lbs/ft (0.1107 to 1.09 g/mm) |
| Rated Temperature | 70 C (158 F) |