Hi-Tech Controls, Inc. H05G-U/-K Installation Cable

Description
For inside wiring of switch boards and distributors as well as for operating parts such as in or on lights, for the connection of electric heaters with a nominal voltage up to 1000 V alternating voltage or up to 750 V under direct voltage against ground. The cables are allowed for laying in tubes, on and under plaster.
Description
For inside wiring of switch boards and distributors as well as for operating parts such as in or on lights, for the connection of electric heaters with a nominal voltage up to 1000 V alternating voltage or up to 750 V under direct voltage against ground. The cables are allowed for laying in tubes, on and under plaster.
Datasheet
Datasheet Summary
Powered by GS/AI

The H05G-U/-K Installation Cable from Hi-Tech Controls, Inc. features a tinned copper conductor available in single-wire and fine-wire configurations, compliant with DIN VDE and IEC standards. It is insulated with a heat-resistant rubber compound, suitable for operating temperatures up to +110°C and as low as -40°C for fixed installations. The cable is rated for a nominal voltage of 300/500 V and has a test voltage of 2000 V. It is designed for indoor wiring applications, including switchboards, distributors, and electric heaters, and can be installed in tubes or directly on and under plaster. The product allows for various color coding options, with specific suffixes to denote the desired color.

Datasheet Summary
Powered by GS/AI

The H05G-U/-K Installation Cable from Hi-Tech Controls, Inc. features a tinned copper conductor available in single-wire and fine-wire configurations, compliant with DIN VDE and IEC standards. It is insulated with a heat-resistant rubber compound, suitable for operating temperatures up to +110°C and as low as -40°C for fixed installations. The cable is rated for a nominal voltage of 300/500 V and has a test voltage of 2000 V. It is designed for indoor wiring applications, including switchboards, distributors, and electric heaters, and can be installed in tubes or directly on and under plaster. The product allows for various color coding options, with specific suffixes to denote the desired color.

Suppliers

Company
Product
Description
Supplier Links
H05G-U/-K Installation Cable -  - Hi-Tech Controls, Inc.
Centennial, CO, USA
H05G-U/-K Installation Cable
H05G-U/-K Installation Cable
For inside wiring of switch boards and distributors as well as for operating parts such as in or on lights, for the connection of electric heaters with a nominal voltage up to 1000 V alternating voltage or up to 750 V under direct voltage against ground. The cables are allowed for laying in tubes, on and under plaster.

For inside wiring of switch boards and distributors as well as for operating parts such as in or on lights, for the connection of electric heaters with a nominal voltage up to 1000 V alternating voltage or up to 750 V under direct voltage against ground.
The cables are allowed for laying in tubes, on and under plaster.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Name H05G-U/-K Installation Cable
Approvals HAR, CE
Rated Voltage 2000 volts
Nominal Diameter 0.0748 to 0.1142 inch (1.9 to 2.9 mm)
Wire Weight 0.0149 to 0.0327 lbs/ft (0.0221 to 0.0487 g/mm)
Rated Temperature 110 C (230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Extra Flexible PVC Lead Wire - NEF 20-25944 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0610 inch (1.55 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 0727713001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details