Hi-Tech Controls, Inc. H03VV-F Installation Cable

Description
These cable types are especially suited for use on small appliances with low mechanical stress and for connection for light household appliances, e.g. kitchen utensils, desk lamps, floor lamps, vacuum cleaners, office machines, radios, etc. as far as this cable is admitted to the relevant specifications of the equipment. These cables are not permitted for use with cooking or heating apparatus. Cables with cross section 0.75 mm² are not suitable for outdoor use or use of industrial or farmer machineries.
Datasheet
Description
These cable types are especially suited for use on small appliances with low mechanical stress and for connection for light household appliances, e.g. kitchen utensils, desk lamps, floor lamps, vacuum cleaners, office machines, radios, etc. as far as this cable is admitted to the relevant specifications of the equipment. These cables are not permitted for use with cooking or heating apparatus. Cables with cross section 0.75 mm² are not suitable for outdoor use or use of industrial or farmer machineries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H03VV-F Installation Cable -  - Hi-Tech Controls, Inc.
Centennial, CO, USA
H03VV-F Installation Cable
H03VV-F Installation Cable
These cable types are especially suited for use on small appliances with low mechanical stress and for connection for light household appliances, e.g. kitchen utensils, desk lamps, floor lamps, vacuum cleaners, office machines, radios, etc. as far as this cable is admitted to the relevant specifications of the equipment. These cables are not permitted for use with cooking or heating apparatus. Cables with cross section 0.75 mm² are not suitable for outdoor use or use of industrial or farmer machineries.

These cable types are especially suited for use on small appliances with low mechanical stress and for connection for light household appliances, e.g. kitchen utensils, desk lamps, floor lamps, vacuum cleaners, office machines, radios, etc. as far as this cable is admitted to the relevant specifications of the equipment.
These cables are not permitted for use with cooking or heating apparatus.
Cables with cross section 0.75 mm² are not suitable for outdoor use or use of industrial or farmer machineries.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Name H03VV-F Installation Cable
Approvals CE, VDE, HAR
Rated Voltage 2000 volts
Nominal Diameter 0.2126 to 0.3071 inch (5.4 to 7.8 mm)
Wire Weight 0.0729 to 0.1607 lbs/ft (0.1085 to 0.2392 g/mm)
Rated Temperature 70 C (158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Stranded Hookup Wire - AS999-18 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Primary Wire - 0480183001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details