These unidirectional and bidirectional flow controllers have been designed as small as possible to enable mounting directly on valves or cylinders. The flow regulation range is wide and gradual, allowing the regulation to be very accurate either at minimum or maximum flow.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | GSCO 803-1/8-6 |
| Product Name | Right Angle Flow Control Valve |
| Valve Type | Needle |
| Primary Material | Brass / Bronze |
| Media | Air; Compressed Air |
| Valve Size | 0.24 inch (6.00 mm) |