Hi-Tech Controls, Inc. Right Angle Flow Control Valve GMCO 53-02

Description
These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower profile. The great variety of adjustable fittings makes it possible to complete the regulator with the most suitable system in relation to the available tube.
Description
These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower profile. The great variety of adjustable fittings makes it possible to complete the regulator with the most suitable system in relation to the available tube.
Datasheet
Datasheet Summary
Powered by GS/AI

The GMCO 53-02 Right Angle Flow Control Valve from Hi-Tech Controls, Inc. is designed for unidirectional flow control and is suitable for mounting on cylinders or valves. It features a manual adjustment mechanism and is equipped with right-angle female threads for easy installation. The valve operates effectively within a temperature range of 32°F to 140°F and can handle supply pressures up to 16 bar (approximately 232 psi). The compact design allows for direct mounting, making it a versatile option for various applications. The adjustable fittings provide compatibility with different tube sizes, enhancing its adaptability in fluid control systems.

Datasheet Summary
Powered by GS/AI

The GMCO 53-02 Right Angle Flow Control Valve from Hi-Tech Controls, Inc. is designed for unidirectional flow control and is suitable for mounting on cylinders or valves. It features a manual adjustment mechanism and is equipped with right-angle female threads for easy installation. The valve operates effectively within a temperature range of 32°F to 140°F and can handle supply pressures up to 16 bar (approximately 232 psi). The compact design allows for direct mounting, making it a versatile option for various applications. The adjustable fittings provide compatibility with different tube sizes, enhancing its adaptability in fluid control systems.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Flow Control Valve - GMCO 53-02 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Right Angle Flow Control Valve
GMCO 53-02
Right Angle Flow Control Valve GMCO 53-02
These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower profile. The great variety of adjustable fittings makes it possible to complete the regulator with the most suitable system in relation to the available tube.

These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower profile. The great variety of adjustable fittings makes it possible to complete the regulator with the most suitable system in relation to the available tube.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Industrial Valves
Product Number GMCO 53-02
Product Name Right Angle Flow Control Valve
Valve Type Needle
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.12 to 0.16 inch (3.17 to 3.97 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Check Valves - AbrasoCheck® - ValvTechnologies, Inc.
Specs
Valve Type Swing; Check
Primary Material Stainless Steel; Steel
Media Slurries
View Details
6.5mm FLEXISOL - 15-211P1009H1+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Control Pinch Valves // Series 5200E -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation Auma Rotork Limitorque Other
View Details