Hi-Tech Controls, Inc. FZ-LS Heat-Resistant Cable

Description
FZ-LSi, blue This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F and also for motor vehicle sector. As protection against mechanical damages a glass fiber braiding and a silicone jacket covers the conductor insulation. FZ-LS, red This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F. Applications include the lamp and lighting industry and cooling and air conditioning technology. Neon-light-cable, yellow This cable is primarily suitable for use at high and extremely alternating ambient temperatures such as in the lamp and lighting industry. Protected installation is required.
Datasheet
Description
FZ-LSi, blue This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F and also for motor vehicle sector. As protection against mechanical damages a glass fiber braiding and a silicone jacket covers the conductor insulation. FZ-LS, red This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F. Applications include the lamp and lighting industry and cooling and air conditioning technology. Neon-light-cable, yellow This cable is primarily suitable for use at high and extremely alternating ambient temperatures such as in the lamp and lighting industry. Protected installation is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FZ-LS Heat-Resistant Cable -  - Hi-Tech Controls, Inc.
Centennial, CO, USA
FZ-LS Heat-Resistant Cable
FZ-LS Heat-Resistant Cable
FZ-LSi, blue This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F and also for motor vehicle sector. As protection against mechanical damages a glass fiber braiding and a silicone jacket covers the conductor insulation. FZ-LS, red This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F. Applications include the lamp and lighting industry and cooling and air conditioning technology. Neon-light-cable, yellow This cable is primarily suitable for use at high and extremely alternating ambient temperatures such as in the lamp and lighting industry. Protected installation is required.

FZ-LSi, blue
This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F and also for motor vehicle sector. As protection against mechanical damages a glass fiber braiding and a silicone jacket covers the conductor insulation.
FZ-LS, red
This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F. Applications include the lamp and lighting industry and cooling and air conditioning technology.
Neon-light-cable, yellow
This cable is primarily suitable for use at high and extremely alternating ambient temperatures such as in the lamp and lighting industry. Protected installation is required.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Name FZ-LS Heat-Resistant Cable
Approvals CE
Rated Voltage 20000 volts
Nominal Diameter 0.1969 to 0.2756 inch (5 to 7 mm)
Wire Weight 0.0506 to 0.0893 lbs/ft (0.0753 to 0.1329 g/mm)
Rated Temperature 180 C (356 F)
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0973913001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
North American 13 AWG
View Details
Miniature Electrode Wire - AS 767-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details
Hook Up Wire - 1113146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0756 inch (1.92 mm)
Wire Insulation Polyamide
View Details