Hi-Tech Controls, Inc. Nickel Plated Brass Dot Push-in D6550 06-00

Description
Meets all requirements for Federal DOT Standard 571.106* 49 CFR Ch. V Temperature Range: -20°F to 200°F working pressure 0 - 800 psi (-40° F rated fittings available on request) Electroless Nickel Plated brass body with a low temperature BUNA-N O-ring For use with DOT approved Nylon® tubing Compressed air applications Available in standard thread, Coated LOCTITE (Vibra-Seal 516) THREAD or Pro-Fit® style thread * Our fittings are designed for use on all pneumatic circuits and assemblies other than brake assemblies between the frame and axle, or between a towed and towing vehicle.
Description
Meets all requirements for Federal DOT Standard 571.106* 49 CFR Ch. V Temperature Range: -20°F to 200°F working pressure 0 - 800 psi (-40° F rated fittings available on request) Electroless Nickel Plated brass body with a low temperature BUNA-N O-ring For use with DOT approved Nylon® tubing Compressed air applications Available in standard thread, Coated LOCTITE (Vibra-Seal 516) THREAD or Pro-Fit® style thread * Our fittings are designed for use on all pneumatic circuits and assemblies other than brake assemblies between the frame and axle, or between a towed and towing vehicle.
Datasheet
Datasheet Summary
Powered by GS/AI

The Nickel Plated Brass Dot Push-in fitting, part number D6550 06-00, is designed for use in compressed air applications and is compatible with DOT approved Nylon tubing. It features an electroless nickel-plated brass body and a low-temperature BUNA-N O-ring, ensuring durability and reliability in various environments. The fitting meets Federal DOT Standard 571.106 and operates within a temperature range of -20°F to 200°F, with a working pressure capacity of 0 to 800 psi. It is available in standard thread configurations, including Coated LOCTITE (Vibra-Seal 516) THREAD and Pro-Fit style thread. This product is suitable for pneumatic circuits and assemblies, excluding brake assemblies between the frame and axle or between towed and towing vehicles.

Datasheet Summary
Powered by GS/AI

The Nickel Plated Brass Dot Push-in fitting, part number D6550 06-00, is designed for use in compressed air applications and is compatible with DOT approved Nylon tubing. It features an electroless nickel-plated brass body and a low-temperature BUNA-N O-ring, ensuring durability and reliability in various environments. The fitting meets Federal DOT Standard 571.106 and operates within a temperature range of -20°F to 200°F, with a working pressure capacity of 0 to 800 psi. It is available in standard thread configurations, including Coated LOCTITE (Vibra-Seal 516) THREAD and Pro-Fit style thread. This product is suitable for pneumatic circuits and assemblies, excluding brake assemblies between the frame and axle or between towed and towing vehicles.

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Brass Dot Push-in - D6550 06-00 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Nickel Plated Brass Dot Push-in
D6550 06-00
Nickel Plated Brass Dot Push-in D6550 06-00
Meets all requirements for Federal DOT Standard 571.106* 49 CFR Ch. V Temperature Range: -20°F to 200°F working pressure 0 - 800 psi (-40° F rated fittings available on request) Electroless Nickel Plated brass body with a low temperature BUNA-N O-ring For use with DOT approved Nylon® tubing Compressed air applications Available in standard thread, Coated LOCTITE (Vibra-Seal 516) THREAD or Pro-Fit® style thread * Our fittings are designed for use on all pneumatic circuits and assemblies other than brake assemblies between the frame and axle, or between a towed and towing vehicle.
  • Meets all requirements for Federal DOT Standard 571.106* 49 CFR Ch. V
  • Temperature Range: -20°F to 200°F working pressure 0 - 800 psi (-40° F rated fittings available on request)
  • Electroless Nickel Plated brass body with a low temperature BUNA-N O-ring
  • For use with DOT approved Nylon® tubing
  • Compressed air applications
  • Available in standard thread, Coated LOCTITE (Vibra-Seal 516) THREAD or Pro-Fit® style thread
    * Our fittings are designed for use on all pneumatic circuits and assemblies other than brake assemblies between the frame and axle, or between a towed and towing vehicle.
Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Pneumatic Fittings
Product Number D6550 06-00
Product Name Nickel Plated Brass Dot Push-in
Fitting Type Tube Fitting; Elbow Fitting; Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Hot Tapper Adapter 4
Specs
Fitting Type Pipe Fitting; Adapter Fitting
View Details
Compressed Air Hex Nipple Fitting - 9759 - EXAIR
Specs
Material Brass/Bronze; Stainless (optional feature)
English Size 0.375 inch (9.52 mm)
View Details
Push-in fitting - CQ-1/2-15H - Festo Corporation
Specs
Connection Type Push-to-Connect
Material POM
Temperature -13 to 158 F (-25 to 70 C)
View Details