Meets all requirements for Federal DOT Standard 571.106* 49 CFR Ch. V
Temperature Range: -20°F to 200°F working pressure 0 - 800 psi (-40° F rated fittings available on request)
Electroless Nickel Plated brass body with a low temperature BUNA-N O-ring
For use with DOT approved Nylon® tubing
Compressed air applications
Available in standard thread, Coated LOCTITE (Vibra-Seal 516) THREAD or Pro-Fit® style thread * Our fittings are designed for use on all pneumatic circuits and assemblies other than brake assemblies between the frame and axle, or between a towed and towing vehicle.
Meets all requirements for Federal DOT Standard 571.106* 49 CFR Ch. V
Temperature Range: -20°F to 200°F working pressure 0 - 800 psi (-40° F rated fittings available on request)
Electroless Nickel Plated brass body with a low temperature BUNA-N O-ring
For use with DOT approved Nylon® tubing
Compressed air applications
Available in standard thread, Coated LOCTITE (Vibra-Seal 516) THREAD or Pro-Fit® style thread * Our fittings are designed for use on all pneumatic circuits and assemblies other than brake assemblies between the frame and axle, or between a towed and towing vehicle.
Meets all requirements for Federal DOT Standard 571.106* 49 CFR Ch. V
Temperature Range: -20°F to 200°F working pressure 0 - 800 psi (-40° F rated fittings available on request)
Electroless Nickel Plated brass body with a low temperature BUNA-N O-ring
For use with DOT approved Nylon® tubing
Compressed air applications
Available in standard thread, Coated LOCTITE (Vibra-Seal 516) THREAD or Pro-Fit® style thread
* Our fittings are designed for use on all pneumatic circuits and assemblies other than brake assemblies between the frame and axle, or between a towed and towing vehicle.