Hi-Tech Controls, Inc. Nickel Plated Brass Dot Push-in D6440 06-06

Description
Meets all requirements for Federal DOT Standard 571.106* 49 CFR Ch. V Temperature Range: -20°F to 200°F working pressure 0 - 800 psi (-40° F rated fittings available on request) Electroless Nickel Plated brass body with a low temperature BUNA-N O-ring For use with DOT approved Nylon® tubing Compressed air applications Available in standard thread, Coated LOCTITE (Vibra-Seal 516) THREAD or Pro-Fit® style thread * Our fittings are designed for use on all pneumatic circuits and assemblies other than brake assemblies between the frame and axle, or between a towed and towing vehicle.
Datasheet
Description
Meets all requirements for Federal DOT Standard 571.106* 49 CFR Ch. V Temperature Range: -20°F to 200°F working pressure 0 - 800 psi (-40° F rated fittings available on request) Electroless Nickel Plated brass body with a low temperature BUNA-N O-ring For use with DOT approved Nylon® tubing Compressed air applications Available in standard thread, Coated LOCTITE (Vibra-Seal 516) THREAD or Pro-Fit® style thread * Our fittings are designed for use on all pneumatic circuits and assemblies other than brake assemblies between the frame and axle, or between a towed and towing vehicle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Brass Dot Push-in - D6440 06-06 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Nickel Plated Brass Dot Push-in
D6440 06-06
Nickel Plated Brass Dot Push-in D6440 06-06
Meets all requirements for Federal DOT Standard 571.106* 49 CFR Ch. V Temperature Range: -20°F to 200°F working pressure 0 - 800 psi (-40° F rated fittings available on request) Electroless Nickel Plated brass body with a low temperature BUNA-N O-ring For use with DOT approved Nylon® tubing Compressed air applications Available in standard thread, Coated LOCTITE (Vibra-Seal 516) THREAD or Pro-Fit® style thread * Our fittings are designed for use on all pneumatic circuits and assemblies other than brake assemblies between the frame and axle, or between a towed and towing vehicle.
  • Meets all requirements for Federal DOT Standard 571.106* 49 CFR Ch. V
  • Temperature Range: -20°F to 200°F working pressure 0 - 800 psi (-40° F rated fittings available on request)
  • Electroless Nickel Plated brass body with a low temperature BUNA-N O-ring
  • For use with DOT approved Nylon® tubing
  • Compressed air applications
  • Available in standard thread, Coated LOCTITE (Vibra-Seal 516) THREAD or Pro-Fit® style thread
    * Our fittings are designed for use on all pneumatic circuits and assemblies other than brake assemblies between the frame and axle, or between a towed and towing vehicle.
Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Pneumatic Fittings
Product Number D6440 06-06
Product Name Nickel Plated Brass Dot Push-in
Fitting Type Tube Fitting; Tee Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data