Hi-Tech Controls, Inc. BUS Cable CAN Bus Flexible

Description
The CAN bus series (control area network) is a variable field bus system. In the area of automation technology, complex controllers and control units are networked. Industries, such as the textile or construction machine industry and the medical technology, use this series. The above mentioned types are suitable for fixed laying in indoor applications. This is also a very economical solution of a BUS system.
Datasheet
Description
The CAN bus series (control area network) is a variable field bus system. In the area of automation technology, complex controllers and control units are networked. Industries, such as the textile or construction machine industry and the medical technology, use this series. The above mentioned types are suitable for fixed laying in indoor applications. This is also a very economical solution of a BUS system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUS Cable - CAN Bus Flexible - Hi-Tech Controls, Inc.
Centennial, CO, USA
The CAN bus series (control area network) is a variable field bus system. In the area of automation technology, complex controllers and control units are networked. Industries, such as the textile or construction machine industry and the medical technology, use this series. The above mentioned types are suitable for fixed laying in indoor applications. This is also a very economical solution of a BUS system.

The CAN bus series (control area network) is a variable field bus system. In the area of automation technology, complex controllers and control units are networked. Industries, such as the textile or construction machine industry and the medical technology, use this series. The above mentioned types are suitable for fixed laying in indoor applications. This is also a very economical solution of a BUS system.

Supplier's Site Datasheet
BUS Cable - CAN Bus Flexible - Hi-Tech Controls, Inc.
Centennial, CO, USA
Bus technology is being used in an increasing number of industrial applications. This technology can be applied in every branch in industry where process-control techniques are used. The enormous pressures of competitiveness and costs in all areas of process control emphasize the need for even more rationalization and greater efficiency. The traditional method of parallel wiring for the equipment and machines does not have the flexibility and thus constitutes a major factor in costs and time.

Bus technology is being used in an increasing number of industrial applications. This technology can be applied in every branch in industry where process-control techniques are used.
The enormous pressures of competitiveness and costs in all areas of process control emphasize the need for even more rationalization and greater efficiency. The traditional method of parallel wiring for the equipment and machines does not have the flexibility and thus constitutes a major factor in costs and time.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc. Hi-Tech Controls, Inc.
Product Category Hookup Wires Hookup Wires
Product Number CAN Bus Flexible CAN Bus Flexible
Product Name BUS Cable BUS Cable
Approvals UL Listing Mark UL Listing Mark
Rated Voltage 1500 volts 1500 volts
Nominal Diameter 0.2126 to 0.2795 inch (5.4 to 7.1 mm) 0.2756 to 0.3346 inch (7 to 8.5 mm)
Wire Weight 0.0566 to 0.0699 lbs/ft (0.0842 to 0.1041 g/mm) 0.1027 to 0.1563 lbs/ft (0.1528 to 0.2325 g/mm)
Rated Temperature 70 C (158 F) 70 C (158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details