Hi-Tech Controls, Inc. Nickel-Plated Brass Push-In Fittings C6510 04-06

Description
Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly. Pro-Fit® thread design allows assembly with all female thread NPT forms. The new model is interchangeable with tapered thread fittings. The special sealing method has a locking effect similar to that of the taper model. Since the sealing ring is made of PTFE (Teflon ®), it is not subject to wear and can be used repeatedly. Thread tape and thread sealants of other materials can be replaced, eliminating the need for full-length NPTF thread, thus reducing the fitting size. Sealing is achieved on inclined, concave and convex surfaces. Fittings are also available in coated thread sealant, Loctite Vibra-Seal 516. Connection and disconnection of the tube can be repeated several times and can be performed using one hand and without use of tools.
Description
Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly. Pro-Fit® thread design allows assembly with all female thread NPT forms. The new model is interchangeable with tapered thread fittings. The special sealing method has a locking effect similar to that of the taper model. Since the sealing ring is made of PTFE (Teflon ®), it is not subject to wear and can be used repeatedly. Thread tape and thread sealants of other materials can be replaced, eliminating the need for full-length NPTF thread, thus reducing the fitting size. Sealing is achieved on inclined, concave and convex surfaces. Fittings are also available in coated thread sealant, Loctite Vibra-Seal 516. Connection and disconnection of the tube can be repeated several times and can be performed using one hand and without use of tools.
Datasheet
Datasheet Summary
Powered by GS/AI

The Nickel-Plated Brass Push-In Fittings, part number C6510 04-06, from Hi-Tech Controls, Inc. are designed for efficient fluid transfer with a focus on durability and ease of use. These fittings feature a Pro-Fit thread design that allows compatibility with all female NPT forms and are interchangeable with tapered thread fittings. The fittings maintain full internal diameter flow, ensuring maximum Cv ratings and quick cycle times. The sealing method utilizes a PTFE (Teflon) sealing ring, which is reusable and resistant to wear, allowing for repeated connections and disconnections without the need for tools. The fittings are suitable for various tube connections and can be used in applications requiring reliable sealing on inclined, concave, and convex surfaces.

Datasheet Summary
Powered by GS/AI

The Nickel-Plated Brass Push-In Fittings, part number C6510 04-06, from Hi-Tech Controls, Inc. are designed for efficient fluid transfer with a focus on durability and ease of use. These fittings feature a Pro-Fit thread design that allows compatibility with all female NPT forms and are interchangeable with tapered thread fittings. The fittings maintain full internal diameter flow, ensuring maximum Cv ratings and quick cycle times. The sealing method utilizes a PTFE (Teflon) sealing ring, which is reusable and resistant to wear, allowing for repeated connections and disconnections without the need for tools. The fittings are suitable for various tube connections and can be used in applications requiring reliable sealing on inclined, concave, and convex surfaces.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass Push-In Fittings - C6510 04-06 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Nickel-Plated Brass Push-In Fittings
C6510 04-06
Nickel-Plated Brass Push-In Fittings C6510 04-06
Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly. Pro-Fit® thread design allows assembly with all female thread NPT forms. The new model is interchangeable with tapered thread fittings. The special sealing method has a locking effect similar to that of the taper model. Since the sealing ring is made of PTFE (Teflon ®), it is not subject to wear and can be used repeatedly. Thread tape and thread sealants of other materials can be replaced, eliminating the need for full-length NPTF thread, thus reducing the fitting size. Sealing is achieved on inclined, concave and convex surfaces. Fittings are also available in coated thread sealant, Loctite Vibra-Seal 516. Connection and disconnection of the tube can be repeated several times and can be performed using one hand and without use of tools.

Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly.
Pro-Fit® thread design allows assembly with all female thread NPT forms. The new model is interchangeable with tapered thread fittings. The special sealing method has a locking effect similar to that of the taper model. Since the sealing ring is made of PTFE (Teflon ®), it is not subject to wear and can be used repeatedly. Thread tape and thread sealants of other materials can be replaced, eliminating the need for full-length NPTF thread, thus reducing the fitting size. Sealing is achieved on inclined, concave and convex surfaces.
Fittings are also available in coated thread sealant, Loctite Vibra-Seal 516.
Connection and disconnection of the tube can be repeated several times and can be performed using one hand and without use of tools.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Pneumatic Fittings
Product Number C6510 04-06
Product Name Nickel-Plated Brass Push-In Fittings
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1215976 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
Bushing, Reducer For Remote Placement, 4
Specs
Fitting Type Pipe Fitting; Quick Coupler; Reducer Fitting
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Compressed Air Hex Nipple Fitting - 9759 - EXAIR
Specs
Material Brass/Bronze; Stainless (optional feature)
English Size 0.375 inch (9.52 mm)
View Details