The Nickel-Plated Brass Push-In Fittings, part number C6500 06-04, from Hi-Tech Controls, Inc. feature a Pro-Fit thread design that allows compatibility with all female NPT thread forms and is interchangeable with tapered thread fittings. The fittings are constructed from 100% electroless nickel-plated brass, ensuring durability and resistance to wear. They maintain full internal diameter tube flow for optimal Cv ratings and quick cycle times. The PTFE sealing ring provides a reusable seal that is not subject to wear, allowing for repeated use without the need for additional thread sealants. The design facilitates easy one-handed connection and disconnection of tubes without tools, making it suitable for applications requiring frequent adjustments.
Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly.
Pro-Fit® thread design allows assembly with all female thread NPT forms. The new model is interchangeable with tapered thread fittings. The special sealing method has a locking effect similar to that of the taper model. Since the sealing ring is made of PTFE (Teflon ®), it is not subject to wear and can be used repeatedly. Thread tape and thread sealants of other materials can be replaced, eliminating the need for full-length NPTF thread, thus reducing the fitting size. Sealing is achieved on inclined, concave and convex surfaces.
Fittings are also available in coated thread sealant, Loctite Vibra-Seal 516.
Connection and disconnection of the tube can be repeated several times and can be performed using one hand and without use of tools.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | C6500 06-04 |
| Product Name | Nickel-Plated Brass Push-In Fittings |
| Fitting Type | Tube Fitting; Elbow Fitting |