Hi-Tech Controls, Inc. High-Pressure Fittings Series 8000 8512 4-1/8

Description
With its vast experience in manufacturing push-in connections for the pneumatics industry and its indepth research into fluid power systems, camozzi has developed the Series 8000 super rapid fitting featuring a dual sealing design. This new series derives from the popular Series 6000, which has been extensively tested in the pneumatic sector. The main characteristic of the Series 8000 is the inclusion of additional seals (patented system) to provide a leak tight and positive connection, and eliminating the possibility of leakage which may occur from tube scoring. The dual seal super-rapid fittings are available in 6 different models. Connection and disconnection of the tube can be repeated many times without altering the performance of the fitting and without compromising the sealing on the tube. The connect/ release operation of the tube, which can be made without the use of tools, allows considerable time saving during installation and maintenance. The BUNA-N seals can be replaced in a simple operation. These fittings are available with tube to tube and threaded connections. On request these fittings can also be supplied in viton and EPDM.
Datasheet
Description
With its vast experience in manufacturing push-in connections for the pneumatics industry and its indepth research into fluid power systems, camozzi has developed the Series 8000 super rapid fitting featuring a dual sealing design. This new series derives from the popular Series 6000, which has been extensively tested in the pneumatic sector. The main characteristic of the Series 8000 is the inclusion of additional seals (patented system) to provide a leak tight and positive connection, and eliminating the possibility of leakage which may occur from tube scoring. The dual seal super-rapid fittings are available in 6 different models. Connection and disconnection of the tube can be repeated many times without altering the performance of the fitting and without compromising the sealing on the tube. The connect/ release operation of the tube, which can be made without the use of tools, allows considerable time saving during installation and maintenance. The BUNA-N seals can be replaced in a simple operation. These fittings are available with tube to tube and threaded connections. On request these fittings can also be supplied in viton and EPDM.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Pressure Fittings Series 8000 - 8512 4-1/8 - Hi-Tech Controls, Inc.
Centennial, CO, USA
High-Pressure Fittings Series 8000
8512 4-1/8
High-Pressure Fittings Series 8000 8512 4-1/8
With its vast experience in manufacturing push-in connections for the pneumatics industry and its indepth research into fluid power systems, camozzi has developed the Series 8000 super rapid fitting featuring a dual sealing design. This new series derives from the popular Series 6000, which has been extensively tested in the pneumatic sector. The main characteristic of the Series 8000 is the inclusion of additional seals (patented system) to provide a leak tight and positive connection, and eliminating the possibility of leakage which may occur from tube scoring. The dual seal super-rapid fittings are available in 6 different models. Connection and disconnection of the tube can be repeated many times without altering the performance of the fitting and without compromising the sealing on the tube. The connect/ release operation of the tube, which can be made without the use of tools, allows considerable time saving during installation and maintenance. The BUNA-N seals can be replaced in a simple operation. These fittings are available with tube to tube and threaded connections. On request these fittings can also be supplied in viton and EPDM.

With its vast experience in manufacturing push-in connections for the pneumatics industry and its indepth research into fluid power systems, camozzi has developed the Series 8000 super rapid fitting featuring a dual sealing design.
This new series derives from the popular Series 6000, which has been extensively tested in the
pneumatic sector. The main characteristic of the Series 8000 is the inclusion of additional seals
(patented system) to provide a leak tight and positive connection, and eliminating the possibility of
leakage which may occur from tube scoring.
The dual seal super-rapid fittings are available in 6 different models. Connection and disconnection
of the tube can be repeated many times without altering the performance of the fitting and without
compromising the sealing on the tube. The connect/ release operation of the tube, which can be
made without the use of tools, allows considerable time saving during installation and maintenance.
The BUNA-N seals can be replaced in a simple operation. These fittings are available with tube to
tube and threaded connections.
On request these fittings can also be supplied in viton and EPDM.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Pneumatic Fittings
Product Number 8512 4-1/8
Product Name High-Pressure Fittings Series 8000
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data