The Composite Push-in Fittings, part number 7562 8-1/8, from Hi-Tech Controls, Inc. are designed for use with tube diameters of 8mm and feature BSP threads with a spot-face O-ring seal. These fittings are constructed from a glass-fiber reinforced thermoplastic material, providing a lightweight yet durable solution with enhanced resistance to UV exposure, abrasion, and various chemicals. The collet and release ring are made from nickel-plated brass, offering superior grip strength and resistance to wear compared to plastic alternatives. The design includes a removable collet and lube O-rings, facilitating maintenance and reducing assembly time. The fittings are suitable for applications in food processing, robotics, and manifold assemblies, and are compatible with a broad range of shapes and configurations.
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range.
Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal.
All materials, but the internal seal, can easily be recycled.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | 7562 8-1/8 |
| Product Name | Composite Push-in Fittings |
| Fitting Type | Tube Fitting; Wye Fitting; Swivel Fitting |