Hi-Tech Controls, Inc. Composite Push-in Fitting 7555 05-05

Description
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled
Description
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled
Datasheet
Datasheet Summary
Powered by GS/AI

The Composite Push-in Fitting, part number 7555 05-05, from Hi-Tech Controls, Inc. features a lightweight and durable design made from gloss-fiber reinforced thermoplastic material. It is compatible with tube diameters of 5/16" OD and utilizes NPTF threads for secure connections. The fitting incorporates a nickel-plated brass collet that enhances resistance to shock, wear, and fatigue, providing a higher holding force compared to plastic alternatives. The Pro-Fit® sealing ring design allows for quick assembly and reduces the risk of contamination in pneumatic systems. This fitting is suitable for various applications, including food processing and robotics, and is designed for easy maintenance and recycling of materials, excluding the internal seal.

Datasheet Summary
Powered by GS/AI

The Composite Push-in Fitting, part number 7555 05-05, from Hi-Tech Controls, Inc. features a lightweight and durable design made from gloss-fiber reinforced thermoplastic material. It is compatible with tube diameters of 5/16" OD and utilizes NPTF threads for secure connections. The fitting incorporates a nickel-plated brass collet that enhances resistance to shock, wear, and fatigue, providing a higher holding force compared to plastic alternatives. The Pro-Fit® sealing ring design allows for quick assembly and reduces the risk of contamination in pneumatic systems. This fitting is suitable for various applications, including food processing and robotics, and is designed for easy maintenance and recycling of materials, excluding the internal seal.

Suppliers

Company
Product
Description
Supplier Links
Composite Push-in Fitting - 7555 05-05 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Composite Push-in Fitting
7555 05-05
Composite Push-in Fitting 7555 05-05
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled

These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range.
Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Pneumatic Fittings
Product Number 7555 05-05
Product Name Composite Push-in Fitting
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Bushing, Reducer For Remote Placement, 1
Specs
Fitting Type Pipe Fitting; Quick Coupler; Reducer Fitting
View Details
Compressed Air Close Nipple Fitting - 900084 - EXAIR
Specs
Material Brass/Bronze; Stainless (optional feature)
English Size 0.250 inch (6.35 mm)
View Details
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors - 2171-FR-4-1/2-B-ND - DigiKey
Specs
Connection Type Tube - Male English Straight Thread
Material Aluminum; Aluminum
Temperature 14 to 176 F (-10 to 80 C)
View Details
2 suppliers