Hi-Tech Controls, Inc. Composite Push-in Fittings 7542 6-4-1/8

Description
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be recycled.
Description
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be recycled.
Datasheet
Datasheet Summary
Powered by GS/AI

The Composite Push-in Fittings, part number 7542 6-4-1/8, from Hi-Tech Controls, Inc. are designed for use with tube diameters of 4mm, 6mm, 8mm, 10mm, 12mm, and 16mm. These fittings feature a BSP thread design with a spot-face O-ring seal, which enhances the sealing capability and reduces assembly time. The body is constructed from glass-fiber reinforced thermoplastic, providing strength and lightweight properties, while the nickel-plated brass collet and release ring offer durability and resistance to wear. The collet design allows for a higher grip strength under pressure and facilitates easier tube release without damaging the tubing. The fittings are suitable for various applications, including food processing and robotics, due to their FDA/NSF approved materials and reduced risk of contamination. Overall, these fittings provide a reliable and efficient solution for pneumatic systems.

Datasheet Summary
Powered by GS/AI

The Composite Push-in Fittings, part number 7542 6-4-1/8, from Hi-Tech Controls, Inc. are designed for use with tube diameters of 4mm, 6mm, 8mm, 10mm, 12mm, and 16mm. These fittings feature a BSP thread design with a spot-face O-ring seal, which enhances the sealing capability and reduces assembly time. The body is constructed from glass-fiber reinforced thermoplastic, providing strength and lightweight properties, while the nickel-plated brass collet and release ring offer durability and resistance to wear. The collet design allows for a higher grip strength under pressure and facilitates easier tube release without damaging the tubing. The fittings are suitable for various applications, including food processing and robotics, due to their FDA/NSF approved materials and reduced risk of contamination. Overall, these fittings provide a reliable and efficient solution for pneumatic systems.

Suppliers

Company
Product
Description
Supplier Links
Composite Push-in Fittings - 7542 6-4-1/8 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Composite Push-in Fittings
7542 6-4-1/8
Composite Push-in Fittings 7542 6-4-1/8
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be recycled.

These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range.
Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal.
All materials, but the internal seal, can easily be recycled.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Pneumatic Fittings
Product Number 7542 6-4-1/8
Product Name Composite Push-in Fittings
Fitting Type Tube Fitting; Tee Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259699 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Polypropylene (PP); Polypropylene
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Compressed Air Close Nipple Fitting - 900084 - EXAIR
Specs
Material Brass/Bronze; Stainless (optional feature)
English Size 0.250 inch (6.35 mm)
View Details
ISO 16028 Flat Face QG Male Coupler with Female Thread - QGM-0606-FNPR - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Steel
View Details