Hi-Tech Controls, Inc. Composite Push-in Fitting 7540 53

Description
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled
Description
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled
Datasheet
Datasheet Summary
Powered by GS/AI

The Composite Push-in Fitting, part number 7540 53, from Hi-Tech Controls, Inc. features NPTF threads and is designed for tube diameters ranging from 1/8" to 1/2" OD. It incorporates a durable metal collet made of nickel-plated brass, which provides superior resistance to shock, wear, and fatigue compared to plastic alternatives. The composite body is constructed from glass-fiber reinforced thermoplastic, offering strength, lightweight properties, and improved resistance to UV exposure and chemicals. This fitting utilizes a Pro-Fit sealing ring design, which is reusable and reduces assembly time by up to 45%. It eliminates exposed threads, making it suitable for applications in food processing, robotics, and manifold assemblies. The design also minimizes the risk of contamination in pneumatic systems. The fitting is compatible with a variety of specialized O-ring materials for different temperature and fluid requirements, ensuring versatility in various engineering applications.

Datasheet Summary
Powered by GS/AI

The Composite Push-in Fitting, part number 7540 53, from Hi-Tech Controls, Inc. features NPTF threads and is designed for tube diameters ranging from 1/8" to 1/2" OD. It incorporates a durable metal collet made of nickel-plated brass, which provides superior resistance to shock, wear, and fatigue compared to plastic alternatives. The composite body is constructed from glass-fiber reinforced thermoplastic, offering strength, lightweight properties, and improved resistance to UV exposure and chemicals. This fitting utilizes a Pro-Fit sealing ring design, which is reusable and reduces assembly time by up to 45%. It eliminates exposed threads, making it suitable for applications in food processing, robotics, and manifold assemblies. The design also minimizes the risk of contamination in pneumatic systems. The fitting is compatible with a variety of specialized O-ring materials for different temperature and fluid requirements, ensuring versatility in various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Composite Push-in Fitting - 7540 53 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Composite Push-in Fitting
7540 53
Composite Push-in Fitting 7540 53
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled

These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range.
Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Pneumatic Fittings
Product Number 7540 53
Product Name Composite Push-in Fitting
Fitting Type Tube Fitting; Tee Fitting; Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Hot Tapper Adapter 5.0
Specs
Fitting Type Pipe Fitting; Adapter Fitting
View Details
Compressed Air Fitting Tee - 9971 - EXAIR
Specs
Fitting Type Tee Fitting
Material Brass/Bronze
English Size 0.250 to 0.375 inch (6.35 to 9.52 mm)
View Details
Barbed T-connector - T-PK-6 - Festo Corporation
Specs
Fitting Type Tube Fitting
Material POM
View Details