Hi-Tech Controls, Inc. Composite Push-in Fittings 7442 12-1/2

Description
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be recycled.
Description
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be recycled.
Datasheet
Datasheet Summary
Powered by GS/AI

The Composite Push-in Fittings, part number 7442 12-1/2, from Hi-Tech Controls, Inc. are designed for use with tube diameters of 12mm. These fittings feature a lightweight and durable composite body made from glass-fiber reinforced thermoplastic, which offers improved resistance to UV exposure, abrasion, and various chemicals. The fittings utilize a nickel-plated brass collet and release ring, providing enhanced grip strength and durability compared to plastic alternatives. The design includes a reusable Buna-N O-ring seal that simplifies assembly and reduces the risk of contamination in pneumatic systems. The fittings are compatible with a range of applications, including food processing and robotics, and are engineered to maintain a full flow path while minimizing assembly time.

Datasheet Summary
Powered by GS/AI

The Composite Push-in Fittings, part number 7442 12-1/2, from Hi-Tech Controls, Inc. are designed for use with tube diameters of 12mm. These fittings feature a lightweight and durable composite body made from glass-fiber reinforced thermoplastic, which offers improved resistance to UV exposure, abrasion, and various chemicals. The fittings utilize a nickel-plated brass collet and release ring, providing enhanced grip strength and durability compared to plastic alternatives. The design includes a reusable Buna-N O-ring seal that simplifies assembly and reduces the risk of contamination in pneumatic systems. The fittings are compatible with a range of applications, including food processing and robotics, and are engineered to maintain a full flow path while minimizing assembly time.

Suppliers

Company
Product
Description
Supplier Links
Composite Push-in Fittings - 7442 12-1/2 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Composite Push-in Fittings
7442 12-1/2
Composite Push-in Fittings 7442 12-1/2
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be recycled.

These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range.
Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal.
All materials, but the internal seal, can easily be recycled.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Pneumatic Fittings
Product Number 7442 12-1/2
Product Name Composite Push-in Fittings
Fitting Type Tube Fitting; Tee Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216012 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Pbt
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Compressed Air Fitting Elbow - 9895 - EXAIR
Specs
Fitting Type Tee Fitting
Material Brass/Bronze
English Size 0.375 inch (9.52 mm)
View Details
ISO 16028 Flat Face Male Coupler with Female Thread - QFM-0808-FORB - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Steel
View Details