The Composite Push-in Fittings from Hi-Tech Controls, Inc. are designed for use with tube diameters of 4mm, 6mm, 8mm, 10mm, 12mm, and 16mm, featuring BSP and metric connections. The fittings are constructed from glass-fiber reinforced thermoplastic, providing a lightweight and durable solution with improved resistance to UV exposure, abrasion, and various chemicals. The collet and release ring are made from nickel-plated brass, enhancing grip strength and durability compared to plastic alternatives. The fittings utilize a spot-face O-ring thread seal design, which allows for reduced assembly time and minimizes the risk of contamination in pneumatic systems. The reusable Buna-N seal is FDA/NSF approved, making these fittings suitable for applications in food processing, robotics, and packaging. Overall, these fittings offer a reliable and efficient option for engineers seeking high-performance connections in their projects.
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range.
Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal.
All materials, but the internal seal, can easily be recycled.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | 7432 4-1/8 |
| Product Name | Composite Push-in Fittings |
| Fitting Type | Tube Fitting; Tee Fitting; Swivel Fitting |