The Nickel-Plated Brass Push-In Fittings, part number 6900 08-00, from Hi-Tech Controls, Inc. are designed for efficient fluid transfer with a focus on durability and ease of use. These fittings feature a Pro-Fit thread design that allows compatibility with all female NPT forms and are interchangeable with tapered thread fittings. The fittings are constructed from 100% electroless nickel-plated brass, ensuring resistance to corrosion and wear. The PTFE sealing ring provides a reliable, reusable seal that is not subject to wear, allowing for multiple connections and disconnections without the need for tools. The fittings maintain full ID tube flow for optimal performance and quick cycle times, making them suitable for various applications where reliability and efficiency are critical.
Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly.
Pro-Fit® thread design allows assembly with all female thread NPT forms. The new model is interchangeable with tapered thread fittings. The special sealing method has a locking effect similar to that of the taper model. Since the sealing ring is made of PTFE (Teflon ®), it is not subject to wear and can be used repeatedly. Thread tape and thread sealants of other materials can be replaced, eliminating the need for full-length NPTF thread, thus reducing the fitting size. Sealing is achieved on inclined, concave and convex surfaces.
Fittings are also available in coated thread sealant, Loctite Vibra-Seal 516.
Connection and disconnection of the tube can be repeated several times and can be performed using one hand and without use of tools.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | 6900 08-00 |
| Product Name | Nickel-Plated Brass Push-In Fittings |
| Fitting Type | Tube Fitting |