Hi-Tech Controls, Inc. Nickel-Plated Brass Push-In Fittings 6580 53-00

Description
Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly. Pro-Fit® thread design allows assembly with all female thread NPT forms. The new model is interchangeable with tapered thread fittings. The special sealing method has a locking effect similar to that of the taper model. Since the sealing ring is made of PTFE (Teflon ®), it is not subject to wear and can be used repeatedly. Thread tape and thread sealants of other materials can be replaced, eliminating the need for full-length NPTF thread, thus reducing the fitting size. Sealing is achieved on inclined, concave and convex surfaces. Fittings are also available in coated thread sealant, Loctite Vibra-Seal 516. Connection and disconnection of the tube can be repeated several times and can be performed using one hand and without use of tools.
Datasheet
Description
Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly. Pro-Fit® thread design allows assembly with all female thread NPT forms. The new model is interchangeable with tapered thread fittings. The special sealing method has a locking effect similar to that of the taper model. Since the sealing ring is made of PTFE (Teflon ®), it is not subject to wear and can be used repeatedly. Thread tape and thread sealants of other materials can be replaced, eliminating the need for full-length NPTF thread, thus reducing the fitting size. Sealing is achieved on inclined, concave and convex surfaces. Fittings are also available in coated thread sealant, Loctite Vibra-Seal 516. Connection and disconnection of the tube can be repeated several times and can be performed using one hand and without use of tools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass Push-In Fittings - 6580 53-00 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Nickel-Plated Brass Push-In Fittings
6580 53-00
Nickel-Plated Brass Push-In Fittings 6580 53-00
Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly. Pro-Fit® thread design allows assembly with all female thread NPT forms. The new model is interchangeable with tapered thread fittings. The special sealing method has a locking effect similar to that of the taper model. Since the sealing ring is made of PTFE (Teflon ®), it is not subject to wear and can be used repeatedly. Thread tape and thread sealants of other materials can be replaced, eliminating the need for full-length NPTF thread, thus reducing the fitting size. Sealing is achieved on inclined, concave and convex surfaces. Fittings are also available in coated thread sealant, Loctite Vibra-Seal 516. Connection and disconnection of the tube can be repeated several times and can be performed using one hand and without use of tools.

Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly.
Pro-Fit® thread design allows assembly with all female thread NPT forms. The new model is interchangeable with tapered thread fittings. The special sealing method has a locking effect similar to that of the taper model. Since the sealing ring is made of PTFE (Teflon ®), it is not subject to wear and can be used repeatedly. Thread tape and thread sealants of other materials can be replaced, eliminating the need for full-length NPTF thread, thus reducing the fitting size. Sealing is achieved on inclined, concave and convex surfaces.
Fittings are also available in coated thread sealant, Loctite Vibra-Seal 516.
Connection and disconnection of the tube can be repeated several times and can be performed using one hand and without use of tools.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Pneumatic Fittings
Product Number 6580 53-00
Product Name Nickel-Plated Brass Push-In Fittings
Fitting Type Tube Fitting; Union Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Quick Disconnect 1/4, Brassto 3/8
Specs
Fitting Type Pipe Fitting; Quick Coupler
Material Brass/Bronze; Brass
View Details
Compressed Air Fitting Elbow - 9895 - EXAIR
Specs
Fitting Type Tee Fitting
Material Brass/Bronze
English Size 0.375 inch (9.52 mm)
View Details
Quick connector - CK-1/8-PK-3-KU - Festo Corporation
Specs
Fitting Type Quick Coupler
Material POM
Temperature 14 to 140 F (-10 to 60 C)
View Details