Hi-Tech Controls, Inc. Brass Push-in Fittings - BSP/Metric Size 6560-8

Description
Sprint® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing ring is made of PTFE (Teflon®), is not subject to wear, and can be used repeatedly. Nylon, aluminum and washers of other materials can be replaced, eliminating the need for a "spot face" and thus reducing the fitting size. Sealing is achieved on inclined, concave and convex surfaces. Spot-Face O-Ring fittings are available in 32 different models. The sealing ring (O-ring) can be easily replaced if it is damaged or should the rubber compound from which it is made wear with time. Micro fittings are constructed in 14 different models. The sealing ring (O-Ring) can be easily replaced if it is damaged or should the rubber compound from which it is made wear with time. Connection and disconnection of the tube can be repeated several times and can be performed using one hand and without the use of tools.
Datasheet
Description
Sprint® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing ring is made of PTFE (Teflon®), is not subject to wear, and can be used repeatedly. Nylon, aluminum and washers of other materials can be replaced, eliminating the need for a "spot face" and thus reducing the fitting size. Sealing is achieved on inclined, concave and convex surfaces. Spot-Face O-Ring fittings are available in 32 different models. The sealing ring (O-ring) can be easily replaced if it is damaged or should the rubber compound from which it is made wear with time. Micro fittings are constructed in 14 different models. The sealing ring (O-Ring) can be easily replaced if it is damaged or should the rubber compound from which it is made wear with time. Connection and disconnection of the tube can be repeated several times and can be performed using one hand and without the use of tools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brass Push-in Fittings - BSP/Metric Size - 6560-8 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Brass Push-in Fittings - BSP/Metric Size
6560-8
Brass Push-in Fittings - BSP/Metric Size 6560-8
Sprint® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing ring is made of PTFE (Teflon®), is not subject to wear, and can be used repeatedly. Nylon, aluminum and washers of other materials can be replaced, eliminating the need for a "spot face" and thus reducing the fitting size. Sealing is achieved on inclined, concave and convex surfaces. Spot-Face O-Ring fittings are available in 32 different models. The sealing ring (O-ring) can be easily replaced if it is damaged or should the rubber compound from which it is made wear with time. Micro fittings are constructed in 14 different models. The sealing ring (O-Ring) can be easily replaced if it is damaged or should the rubber compound from which it is made wear with time. Connection and disconnection of the tube can be repeated several times and can be performed using one hand and without the use of tools.

Sprint® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing ring is made of PTFE (Teflon®), is not subject to wear, and can be used repeatedly. Nylon, aluminum and washers of other materials can be replaced, eliminating the need for a "spot face" and thus reducing the fitting size. Sealing is achieved on inclined, concave and convex surfaces.
Spot-Face O-Ring fittings are available in 32 different models. The sealing ring (O-ring) can be easily replaced if it is damaged or should the rubber compound from which it is made wear with time.
Micro fittings are constructed in 14 different models.
The sealing ring (O-Ring) can be easily replaced if it is damaged or should the rubber compound from which it is made wear with time.
Connection and disconnection of the tube can be repeated several times and can be performed using one hand and without the use of tools.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Pneumatic Fittings
Product Number 6560-8
Product Name Brass Push-in Fittings - BSP/Metric Size
Fitting Type Tube Fitting; Union Fitting; Wye Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259674 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Polypropylene (PP); Polypropylene
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Compressed Air Fitting Tee - 9971 - EXAIR
Specs
Fitting Type Tee Fitting
Material Brass/Bronze
English Size 0.250 to 0.375 inch (6.35 to 9.52 mm)
View Details
ISO 16028 Flat Face Female Coupler with Female Thread - QFF-0812-FORB - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Steel
View Details