Hi-Tech Controls, Inc. Nickel-Plated Brass Push-In Fittings 6510 04-04

Description
Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly. Pro-Fit® thread design allows assembly with all female thread NPT forms. The new model is interchangeable with tapered thread fittings. The special sealing method has a locking effect similar to that of the taper model. Since the sealing ring is made of PTFE (Teflon ®), it is not subject to wear and can be used repeatedly. Thread tape and thread sealants of other materials can be replaced, eliminating the need for full-length NPTF thread, thus reducing the fitting size. Sealing is achieved on inclined, concave and convex surfaces. Fittings are also available in coated thread sealant, Loctite Vibra-Seal 516. Connection and disconnection of the tube can be repeated several times and can be performed using one hand and without use of tools.
Datasheet
Description
Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly. Pro-Fit® thread design allows assembly with all female thread NPT forms. The new model is interchangeable with tapered thread fittings. The special sealing method has a locking effect similar to that of the taper model. Since the sealing ring is made of PTFE (Teflon ®), it is not subject to wear and can be used repeatedly. Thread tape and thread sealants of other materials can be replaced, eliminating the need for full-length NPTF thread, thus reducing the fitting size. Sealing is achieved on inclined, concave and convex surfaces. Fittings are also available in coated thread sealant, Loctite Vibra-Seal 516. Connection and disconnection of the tube can be repeated several times and can be performed using one hand and without use of tools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass Push-In Fittings - 6510 04-04 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Nickel-Plated Brass Push-In Fittings
6510 04-04
Nickel-Plated Brass Push-In Fittings 6510 04-04
Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly. Pro-Fit® thread design allows assembly with all female thread NPT forms. The new model is interchangeable with tapered thread fittings. The special sealing method has a locking effect similar to that of the taper model. Since the sealing ring is made of PTFE (Teflon ®), it is not subject to wear and can be used repeatedly. Thread tape and thread sealants of other materials can be replaced, eliminating the need for full-length NPTF thread, thus reducing the fitting size. Sealing is achieved on inclined, concave and convex surfaces. Fittings are also available in coated thread sealant, Loctite Vibra-Seal 516. Connection and disconnection of the tube can be repeated several times and can be performed using one hand and without use of tools.

Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly.
Pro-Fit® thread design allows assembly with all female thread NPT forms. The new model is interchangeable with tapered thread fittings. The special sealing method has a locking effect similar to that of the taper model. Since the sealing ring is made of PTFE (Teflon ®), it is not subject to wear and can be used repeatedly. Thread tape and thread sealants of other materials can be replaced, eliminating the need for full-length NPTF thread, thus reducing the fitting size. Sealing is achieved on inclined, concave and convex surfaces.
Fittings are also available in coated thread sealant, Loctite Vibra-Seal 516.
Connection and disconnection of the tube can be repeated several times and can be performed using one hand and without use of tools.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Pneumatic Fittings
Product Number 6510 04-04
Product Name Nickel-Plated Brass Push-In Fittings
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Cross Fitting - 900735 - EXAIR
Specs
Material Brass/Bronze
English Size 0.500 inch (12.7 mm)
View Details
Elbow quick connector - LCK-1/4-PK-9 - Festo Corporation
Specs
Fitting Type Quick Coupler; Elbow Fitting; Swivel Fitting
Material Die-cast zinc
View Details
Hot Tapper Adapter 3
Specs
Fitting Type Pipe Fitting; Adapter Fitting
View Details
Push-Quick Male Elbow, 6 mm, R1/8 - PQ-MA06MR - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details