Hi-Tech Controls, Inc. Silencer - BSP/ Metric 2938 M5

Description
The silencers are indispensable elements for eliminating or reducing the characteristic noise of compressed air during discharge operations. They should always be placed on the outlets of 3/2, 5/2 or 5/3 valves. When carrying out maintenance, the silencers should be degreased using mineral spirit or paraffin and compressed air blown through them in the opposite direction to operation.
Datasheet
Description
The silencers are indispensable elements for eliminating or reducing the characteristic noise of compressed air during discharge operations. They should always be placed on the outlets of 3/2, 5/2 or 5/3 valves. When carrying out maintenance, the silencers should be degreased using mineral spirit or paraffin and compressed air blown through them in the opposite direction to operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silencer - BSP/ Metric - 2938 M5 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Silencer - BSP/ Metric
2938 M5
Silencer - BSP/ Metric 2938 M5
The silencers are indispensable elements for eliminating or reducing the characteristic noise of compressed air during discharge operations. They should always be placed on the outlets of 3/2, 5/2 or 5/3 valves. When carrying out maintenance, the silencers should be degreased using mineral spirit or paraffin and compressed air blown through them in the opposite direction to operation.

The silencers are indispensable elements for eliminating or reducing the characteristic noise of compressed air during discharge operations. They should always be placed on the outlets of 3/2, 5/2 or 5/3 valves. When carrying out maintenance, the silencers should be degreased using mineral spirit or paraffin and compressed air blown through them in the opposite direction to operation.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Silencers and Mufflers (Industrial)
Product Number 2938 M5
Product Name Silencer - BSP/ Metric
Type / Application Pneumatic
Port Exhaust
Inlet End
Outlet 0.3 inch (6.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mufflers - 62612 - Jergens, Inc.
Jergens, Inc.
Specs
Type / Application Pneumatic
Port Exhaust
View Details
Pneumatic muffler - UC-QS-6H - Festo Corporation
Specs
Type / Application Pneumatic
Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Pneumatic Silencers - 2022910 - RS Components, Ltd.
Specs
Type / Application Other; Silencer
Pressure 145 psi (102 m H2O)
View Details
Silencing Mufflers -  - EXAIR
Specs
Type / Application Pneumatic; Compressor
Port Exhaust
Inlet 0.2 to 0.8 inch (6.35 to 19.05 mm)
View Details