The Nickel Plated Brass Pipe Fitting, part number 2611 1/4, is designed for use in various applications requiring reliable connections. It is constructed from brass OT58 UNI 5705 and features a nickel-plated finish for enhanced durability and corrosion resistance. This fitting is compatible with BSP thread sizes and is suitable for a temperature range of -40°C to +120°C (-40°F to +250°F). The design includes a camozzi Sprint® seal, which eliminates the need for liquid sealants or tape, allowing for multiple connections and disconnections without compromising the seal. This fitting is part of a broader range that includes various configurations, making it a versatile choice for engineers in need of dependable pipe fittings.
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female couplings and are available in a variety of thread sizes up to 3/4".
Material: brass OT58 UNI 5705 (nickel-plated).
The addition of the camozzi Sprint® seal to twelve different models of pipe fittings eliminates the need to use liquid sealants or tape and save a considerable amount of time during installation. The Sprint® fitting can be connected and disconnected several times.
Material: brass OT58 UNI 5705 (nickel-plated).
T. min. - 40°C (-40°F)
T. max. +120°C (250°F)
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | 2611 1/4 |
| Product Name | Nickel Plated Brass Pipe Fitting |
| Fitting Type | Pipe Fitting |