Hi-Tech Controls, Inc. Nickel Plated Brass Pipe Fitting 2601 9-3/8

Description
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female couplings and are available in a variety of thread sizes up to 3/4". Material: brass OT58 UNI 5705 (nickel-plated). The addition of the camozzi Sprint® seal to twelve different models of pipe fittings eliminates the need to use liquid sealants or tape and save a considerable amount of time during installation. The Sprint® fitting can be connected and disconnected several times. Material: brass OT58 UNI 5705 (nickel-plated). T. min. - 40°C (-40°F) T. max. +120°C (250°F)
Datasheet
Description
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female couplings and are available in a variety of thread sizes up to 3/4". Material: brass OT58 UNI 5705 (nickel-plated). The addition of the camozzi Sprint® seal to twelve different models of pipe fittings eliminates the need to use liquid sealants or tape and save a considerable amount of time during installation. The Sprint® fitting can be connected and disconnected several times. Material: brass OT58 UNI 5705 (nickel-plated). T. min. - 40°C (-40°F) T. max. +120°C (250°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Brass Pipe Fitting - 2601 9-3/8 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Nickel Plated Brass Pipe Fitting
2601 9-3/8
Nickel Plated Brass Pipe Fitting 2601 9-3/8
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female couplings and are available in a variety of thread sizes up to 3/4". Material: brass OT58 UNI 5705 (nickel-plated). The addition of the camozzi Sprint® seal to twelve different models of pipe fittings eliminates the need to use liquid sealants or tape and save a considerable amount of time during installation. The Sprint® fitting can be connected and disconnected several times. Material: brass OT58 UNI 5705 (nickel-plated). T. min. - 40°C (-40°F) T. max. +120°C (250°F)

When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female couplings and are available in a variety of thread sizes up to 3/4".
Material: brass OT58 UNI 5705 (nickel-plated).
The addition of the camozzi Sprint® seal to twelve different models of pipe fittings eliminates the need to use liquid sealants or tape and save a considerable amount of time during installation. The Sprint® fitting can be connected and disconnected several times.
Material: brass OT58 UNI 5705 (nickel-plated).
T. min. - 40°C (-40°F)
T. max. +120°C (250°F)

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Pneumatic Fittings
Product Number 2601 9-3/8
Product Name Nickel Plated Brass Pipe Fitting
Fitting Type Pipe Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Miniature Stainless Steel Fittings - Barb Adapters - BA-2-2-SS - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
Push-Quick Female Connector - PQ-FC10Q - Clippard
Specs
Fitting Type Tube Fitting
View Details
Compressed Air Cross Fitting - 900735 - EXAIR
Specs
Material Brass/Bronze
English Size 0.500 inch (12.7 mm)
View Details