The Nickel Plated Brass Pipe Fitting, part number 2530 3/8-1/8, from Hi-Tech Controls, Inc. is designed for use in various factory maintenance and plant installation applications. This fitting features a 3/8" male BSPT connection on one end and an 1/8" female BSPT connection on the other, allowing for versatile integration into existing systems. The material used is brass OT58 UNI 5705, which is nickel-plated for enhanced corrosion resistance and durability. The fitting is rated for a temperature range of -40°C to +120°C (-40°F to +250°F), making it suitable for a wide range of operating conditions. Its design eliminates the need for liquid sealants or tape, facilitating quicker installation and multiple connections and disconnections without compromising the seal.
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female couplings and are available in a variety of thread sizes up to 3/4".
Material: brass OT58 UNI 5705 (nickel-plated).
The addition of the camozzi Sprint® seal to twelve different models of pipe fittings eliminates the need to use liquid sealants or tape and save a considerable amount of time during installation. The Sprint® fitting can be connected and disconnected several times.
Material: brass OT58 UNI 5705 (nickel-plated).
T. min. - 40°C (-40°F)
T. max. +120°C (250°F)
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | 2530 3/8-1/8 |
| Product Name | Nickel Plated Brass Pipe Fitting |
| Fitting Type | Pipe Fitting; Reducer Fitting |