Hi-Tech Controls, Inc. Nickel Plated Brass Pipe Fitting 2530 08-06

Description
When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2". Material: brass OT58 UNI 5705
Datasheet
Description
When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2". Material: brass OT58 UNI 5705
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Brass Pipe Fitting - 2530 08-06 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Nickel Plated Brass Pipe Fitting
2530 08-06
Nickel Plated Brass Pipe Fitting 2530 08-06
When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2". Material: brass OT58 UNI 5705

When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem.
The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2".
Material: brass OT58 UNI 5705

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Pneumatic Fittings
Product Number 2530 08-06
Product Name Nickel Plated Brass Pipe Fitting
Fitting Type Pipe Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SS Wire Screen / Orifice Assembly - Adapter, Type GSO - GSO-1-BR - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Brass/Bronze
English Size 0.250 inch (6.35 mm)
View Details
Tire Valve Cplg, Female, Schrader To 3/16
Specs
Fitting Type Pipe Fitting; Coupling Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details
Minimatic® Slip-On Fitting - S42-2 - Clippard
Specs
Fitting Type Hose Fitting; Tee Fitting; Reducer Fitting; Swivel Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Compressed Air Hex Nipple Fitting - 9759 - EXAIR
Specs
Material Brass/Bronze; Stainless (optional feature)
English Size 0.375 inch (9.52 mm)
View Details