Hi-Tech Controls, Inc. Nickel Plated Brass Pipe Fitting 2530 08-04

Description
When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2". Material: brass OT58 UNI 5705
Datasheet
Description
When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2". Material: brass OT58 UNI 5705
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Brass Pipe Fitting - 2530 08-04 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Nickel Plated Brass Pipe Fitting
2530 08-04
Nickel Plated Brass Pipe Fitting 2530 08-04
When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2". Material: brass OT58 UNI 5705

When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem.
The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2".
Material: brass OT58 UNI 5705

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Pneumatic Fittings
Product Number 2530 08-04
Product Name Nickel Plated Brass Pipe Fitting
Fitting Type Pipe Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

T-fitting - NPFC-T-3G1-F - Festo Corporation
Festo Corporation
Specs
Connection Type Tube - Male English Straight Thread
Temperature -4 to 302 F (-20 to 150 C)
View Details
3 suppliers
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-Quick Female Elbow, 5/32”, 1/8” NPT - PQ-FE05Q - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Rotary Couplers - 61998 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details