The Nickel Plated Brass Pipe Fitting, part number 2521 1/8-1/4, from Hi-Tech Controls, Inc. is designed for use in various piping applications. It features a BSPP male to BSPP female adapter configuration, allowing for versatile connections in fluid systems. The fitting is constructed from brass OT58 UNI 5705 and is nickel-plated for enhanced corrosion resistance. It operates effectively within a temperature range of -40°C to +120°C (-40°F to +250°F). This fitting is part of a series that includes models designed to eliminate the need for liquid sealants or tape, facilitating quicker installations and multiple connect/disconnect cycles.
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female couplings and are available in a variety of thread sizes up to 3/4".
Material: brass OT58 UNI 5705 (nickel-plated).
The addition of the camozzi Sprint® seal to twelve different models of pipe fittings eliminates the need to use liquid sealants or tape and save a considerable amount of time during installation. The Sprint® fitting can be connected and disconnected several times.
Material: brass OT58 UNI 5705 (nickel-plated).
T. min. - 40°C (-40°F)
T. max. +120°C (250°F)
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | 2521 1/8-1/4 |
| Product Name | Nickel Plated Brass Pipe Fitting |
| Fitting Type | Pipe Fitting; Adapter Fitting; Coupling Fitting |