The Nickel Plated Brass Pipe Fitting, part number 2511 1/4-3/8, is designed for use in various applications requiring reliable connections. This fitting is made from brass OT58 UNI 5705 and features a nickel-plated finish, enhancing its corrosion resistance. It is compatible with BSPP male connections and can accommodate a temperature range from -40°C to +120°C (-40°F to +250°F). The design allows for multiple connections and disconnections without the need for liquid sealants or tape, streamlining installation processes. This fitting is suitable for factory maintenance and plant installations where precise fitting sizes are essential.
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female couplings and are available in a variety of thread sizes up to 3/4".
Material: brass OT58 UNI 5705 (nickel-plated).
The addition of the camozzi Sprint® seal to twelve different models of pipe fittings eliminates the need to use liquid sealants or tape and save a considerable amount of time during installation. The Sprint® fitting can be connected and disconnected several times.
Material: brass OT58 UNI 5705 (nickel-plated).
T. min. - 40°C (-40°F)
T. max. +120°C (250°F)
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | 2511 1/4-3/8 |
| Product Name | Nickel Plated Brass Pipe Fitting |
| Fitting Type | Pipe Fitting; Nipple Fitting; Coupling Fitting |