Hi-Tech Controls, Inc. Nickel Plated Brass Pipe Fitting 2501 M5

Description
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female couplings and are available in a variety of thread sizes up to 3/4". Material: brass OT58 UNI 5705 (nickel-plated). The addition of the camozzi Sprint® seal to twelve different models of pipe fittings eliminates the need to use liquid sealants or tape and save a considerable amount of time during installation. The Sprint® fitting can be connected and disconnected several times. Material: brass OT58 UNI 5705 (nickel-plated). T. min. - 40°C (-40°F) T. max. +120°C (250°F)
Datasheet
Description
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female couplings and are available in a variety of thread sizes up to 3/4". Material: brass OT58 UNI 5705 (nickel-plated). The addition of the camozzi Sprint® seal to twelve different models of pipe fittings eliminates the need to use liquid sealants or tape and save a considerable amount of time during installation. The Sprint® fitting can be connected and disconnected several times. Material: brass OT58 UNI 5705 (nickel-plated). T. min. - 40°C (-40°F) T. max. +120°C (250°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Brass Pipe Fitting - 2501 M5 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Nickel Plated Brass Pipe Fitting
2501 M5
Nickel Plated Brass Pipe Fitting 2501 M5
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female couplings and are available in a variety of thread sizes up to 3/4". Material: brass OT58 UNI 5705 (nickel-plated). The addition of the camozzi Sprint® seal to twelve different models of pipe fittings eliminates the need to use liquid sealants or tape and save a considerable amount of time during installation. The Sprint® fitting can be connected and disconnected several times. Material: brass OT58 UNI 5705 (nickel-plated). T. min. - 40°C (-40°F) T. max. +120°C (250°F)

When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female couplings and are available in a variety of thread sizes up to 3/4".
Material: brass OT58 UNI 5705 (nickel-plated).
The addition of the camozzi Sprint® seal to twelve different models of pipe fittings eliminates the need to use liquid sealants or tape and save a considerable amount of time during installation. The Sprint® fitting can be connected and disconnected several times.
Material: brass OT58 UNI 5705 (nickel-plated).
T. min. - 40°C (-40°F)
T. max. +120°C (250°F)

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Pneumatic Fittings
Product Number 2501 M5
Product Name Nickel Plated Brass Pipe Fitting
Fitting Type Pipe Fitting; Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Fine Screen Breathers - NPT Hex Nipples - EMB-5-BR - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting
Material Brass/Bronze
View Details
Push-Quick Male Elbow, 4 mm, M5 - PQ-MA04M5 - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Compressed Air Fitting Elbow - 9895 - EXAIR
Specs
Fitting Type Tee Fitting
Material Brass/Bronze
English Size 0.375 inch (9.52 mm)
View Details